Vishay Intertechnology, Inc. 100 Ohm 5W Resistor CW005100R0JE12HE

Description
Res Wirewound 100 Ohm 5% 5W ±30ppm/°C Silicone AXL Bulk Product overview: CW005100R0JE12HE from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW005100R0JE12HE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Wirewound 100 Ohm 5% 5W ±30ppm/°C Silicone AXL Bulk Product overview: CW005100R0JE12HE from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW005100R0JE12HE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 Ohm 5W Resistor - 53-CW005100R0JE12HE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 Ohm 5W Resistor
53-CW005100R0JE12HE
100 Ohm 5W Resistor 53-CW005100R0JE12HE
Res Wirewound 100 Ohm 5% 5W ±30ppm/°C Silicone AXL Bulk Product overview: CW005100R0JE12HE from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW005100R0JE12HE can be used for catalog matching and distributor lookup.

Res Wirewound 100 Ohm 5% 5W ±30ppm/°C Silicone AXL Bulk Product overview: CW005100R0JE12HE from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW005100R0JE12HE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CW005100R0JE12HE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW005100R0JE12HE-ND
Through Hole Resistors CW005100R0JE12HE-ND
100 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound

100 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-CW005100R0JE12HE CW005100R0JE12HE-ND
Product Name 100 Ohm 5W Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 6.5 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers