Vishay Precision Group Power ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T... CW005100R0JE12

Description
Power ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T...
Request a Quote Datasheet
Description
Power ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T... - CW005100R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T...
CW005100R0JE12
Power ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T... CW005100R0JE12
Power ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T...

Power ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T...

Supplier's Site
Wirewound Resistors - 3110-CW005100R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005100R0JE12
Wirewound Resistors 3110-CW005100R0JE12
CW-5 100 5% E12 e3

CW-5 100 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW005100R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005100R0JE12-ND
Through Hole Resistors 541-CW005100R0JE12-ND
CW-5 100 5% E12 E3

CW-5 100 5% E12 E3

Buy Now Datasheet
Through-Hole Resistor - 53-CW005100R0JE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CW005100R0JE12
Through-Hole Resistor 53-CW005100R0JE12
Wirewound Resistors - Through Hole 5watts 100ohms 5% Product overview: CW005100R0JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW005100R0JE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 100ohms 5% Product overview: CW005100R0JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW005100R0JE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 100 Ohm, 5W, 5%; Resistance Vishay - 41K8911 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 5W, 5%; Resistance Vishay
41K8911
Wirewound Resistor, 100 Ohm, 5W, 5%; Resistance Vishay 41K8911
WIREWOUND RESISTOR, 100 OHM, 5W, 5%; Resistance:100ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 5W, 5%; Resistance:100ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk - 70201377 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk
70201377
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk 70201377
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number CW005100R0JE12 3110-CW005100R0JE12 541-CW005100R0JE12-ND 53-CW005100R0JE12 41K8911 70201377
Product Name Power ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T... Wirewound Resistors Through Hole Resistors Through-Hole Resistor Wirewound Resistor, 100 Ohm, 5W, 5%; Resistance Vishay Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk
Category / Application Power Applications Industrial General Use General Use
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 5 watts 6.5 watts 5 watts 5 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers