Vishay Intertechnology, Inc. Res Wirewound 100 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005100R0JB142

Description
Res Wirewound 100 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 100 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005100R0JB142 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005100R0JB142
Res Wirewound 100 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005100R0JB142
Res Wirewound 100 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 100 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW005100R0JB142
Product Name Res Wirewound 100 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 2123528 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers