Vishay Precision Group Res Wirewound 820m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW002R8200KE12

Description
Res Wirewound 820m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 820m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 820m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW002R8200KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW002R8200KE12
Res Wirewound 820m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW002R8200KE12
Res Wirewound 820m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 820m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW002R8200KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R8200KE12
Wirewound Resistors 3110-CW002R8200KE12
CW-2 .82 10% E12 e3

CW-2 .82 10% E12 e3

Supplier's Site Datasheet
Cw-2 .82 10% E12 E3 Vishay - 69P6342 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 .82 10% E12 E3 Vishay
69P6342
Cw-2 .82 10% E12 E3 Vishay 69P6342
CW-2 .82 10% e12 E3

CW-2 .82 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002R8200KE12 3110-CW002R8200KE12 69P6342
Product Name Res Wirewound 820m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 .82 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers