Res Wirewound 710m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW-2 .71 5% E70 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW002R7100JE70 | 3110-CW002R7100JE70 | 69P6329 |
| Product Name | Res Wirewound 710m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R | Wirewound Resistors | Cw-2 .71 5% E70 E3 Vishay |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | ThroughHole | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 90 ±ppm/°C | ||
| Power Rating | 4 watts |