Vishay Precision Group Wirewound Resistors CW002R6000JE70

Description
CW-2 .6 5% E70 e3
Request a Quote Datasheet
Description
CW-2 .6 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002R6000JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R6000JE70
Wirewound Resistors 3110-CW002R6000JE70
CW-2 .6 5% E70 e3

CW-2 .6 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 600m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW002R6000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW002R6000JE70
Res Wirewound 600m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW002R6000JE70
Res Wirewound 600m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 600m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 .6 5% E70 E3 Vishay - 69P6313 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 .6 5% E70 E3 Vishay
69P6313
Cw-2 .6 5% E70 E3 Vishay 69P6313
CW-2 .6 5% E70 e3

CW-2 .6 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002R6000JE70 CW002R6000JE70 69P6313
Product Name Wirewound Resistors Res Wirewound 600m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2 .6 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.6000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers