Vishay Precision Group Res Wirewound 560m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW002R5600KE70

Description
Res Wirewound 560m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 560m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW002R5600KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW002R5600KE70
Res Wirewound 560m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW002R5600KE70
Res Wirewound 560m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 560m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW002R5600KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R5600KE70
Wirewound Resistors 3110-CW002R5600KE70
CW-2 .56 10% E70 e3

CW-2 .56 10% E70 e3

Supplier's Site Datasheet
Cw-2 .56 10% E70 E3 Vishay - 69P6311 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 .56 10% E70 E3 Vishay
69P6311
Cw-2 .56 10% E70 E3 Vishay 69P6311
CW-2 .56 10% E70 e3

CW-2 .56 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002R5600KE70 3110-CW002R5600KE70 69P6311
Product Name Res Wirewound 560m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 .56 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers