Vishay Intertechnology, Inc. Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW002R5500KE70

Description
Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW002R5500KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW002R5500KE70
Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW002R5500KE70
Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW002R5500KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R5500KE70
Wirewound Resistors 3110-CW002R5500KE70
CW-2 .55 10% E70 e3

CW-2 .55 10% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number CW002R5500KE70 3110-CW002R5500KE70
Product Name Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details