Vishay Precision Group Wirewound Resistors CW002R5500KE12

Description
CW-2 .55 10% E12 e3
Request a Quote Datasheet
Description
CW-2 .55 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002R5500KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R5500KE12
Wirewound Resistors 3110-CW002R5500KE12
CW-2 .55 10% E12 e3

CW-2 .55 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW002R5500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW002R5500KE12
Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW002R5500KE12
Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 .55 10% E12 E3 Vishay - 69P6306 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 .55 10% E12 E3 Vishay
69P6306
Cw-2 .55 10% E12 E3 Vishay 69P6306
CW-2 .55 10% e12 E3

CW-2 .55 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002R5500KE12 CW002R5500KE12 69P6306
Product Name Wirewound Resistors Res Wirewound 550m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2 .55 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.5500 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details