Vishay Precision Group Res Wirewound 510m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW002R5100KE70

Description
Res Wirewound 510m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 510m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 510m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW002R5100KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW002R5100KE70
Res Wirewound 510m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW002R5100KE70
Res Wirewound 510m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 510m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW002R5100KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R5100KE70
Wirewound Resistors 3110-CW002R5100KE70
CW-2 .51 10% E70 e3

CW-2 .51 10% E70 e3

Supplier's Site Datasheet
Cw-2 .51 10% E70 E3 Vishay - 69P6303 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 .51 10% E70 E3 Vishay
69P6303
Cw-2 .51 10% E70 E3 Vishay 69P6303
CW-2 .51 10% E70 e3

CW-2 .51 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002R5100KE70 3110-CW002R5100KE70 69P6303
Product Name Res Wirewound 510m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 .51 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 7-1625971-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0100 ohms
Tolerance 5 +/- %
View Details
3 suppliers