Vishay Precision Group Res Wirewound 510m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW002R5100KE12

Description
Res Wirewound 510m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 510m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 510m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW002R5100KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW002R5100KE12
Res Wirewound 510m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW002R5100KE12
Res Wirewound 510m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 510m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW002R5100KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R5100KE12
Wirewound Resistors 3110-CW002R5100KE12
CW-2 .51 10% E12 e3

CW-2 .51 10% E12 e3

Supplier's Site Datasheet
Cw-2 .51 10% E12 E3 Vishay - 69P6302 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 .51 10% E12 E3 Vishay
69P6302
Cw-2 .51 10% E12 E3 Vishay 69P6302
CW-2 .51 10% e12 E3

CW-2 .51 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002R5100KE12 3110-CW002R5100KE12 69P6302
Product Name Res Wirewound 510m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 .51 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details