Vishay Precision Group Wirewound Resistors CW002R4700KE12

Description
CW-2 .47 10% E12 e3
Request a Quote Datasheet
Description
CW-2 .47 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002R4700KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R4700KE12
Wirewound Resistors 3110-CW002R4700KE12
CW-2 .47 10% E12 e3

CW-2 .47 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 470m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW002R4700KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW002R4700KE12
Res Wirewound 470m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW002R4700KE12
Res Wirewound 470m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 470m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 .47 10% E12 E3 Vishay - 69P6294 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 .47 10% E12 E3 Vishay
69P6294
Cw-2 .47 10% E12 E3 Vishay 69P6294
CW-2 .47 10% e12 E3

CW-2 .47 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002R4700KE12 CW002R4700KE12 69P6294
Product Name Wirewound Resistors Res Wirewound 470m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2 .47 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.4700 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers