Vishay Precision Group Wirewound Resistors CW002R4400JE70

Description
CW-2 .44 5% E70 e3
Request a Quote Datasheet
Description
CW-2 .44 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002R4400JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R4400JE70
Wirewound Resistors 3110-CW002R4400JE70
CW-2 .44 5% E70 e3

CW-2 .44 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 440m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW002R4400JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 440m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW002R4400JE70
Res Wirewound 440m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW002R4400JE70
Res Wirewound 440m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 440m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 .44 5% E70 E3 Vishay - 69P6289 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 .44 5% E70 E3 Vishay
69P6289
Cw-2 .44 5% E70 E3 Vishay 69P6289
CW-2 .44 5% E70 e3

CW-2 .44 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002R4400JE70 CW002R4400JE70 69P6289
Product Name Wirewound Resistors Res Wirewound 440m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2 .44 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.4400 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details