Vishay Precision Group Res Wirewound 300m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW002R3000KS73

Description
Res Wirewound 300m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 300m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW002R3000KS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW002R3000KS73
Res Wirewound 300m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW002R3000KS73
Res Wirewound 300m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 300m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW002R3000KS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R3000KS73
Wirewound Resistors 3110-CW002R3000KS73
CW-2 .3 10% S73

CW-2 .3 10% S73

Supplier's Site Datasheet
Cw, 0.625 X 0.250, 0.3 Ohm, 10% Vishay - 43C7327 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.625 X 0.250, 0.3 Ohm, 10% Vishay
43C7327
Cw, 0.625 X 0.250, 0.3 Ohm, 10% Vishay 43C7327
CW, 0.625 x 0.250", 0.3 Ohm, 10%

CW, 0.625 x 0.250", 0.3 Ohm, 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002R3000KS73 3110-CW002R3000KS73 43C7327
Product Name Res Wirewound 300m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.625 X 0.250, 0.3 Ohm, 10% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers