Vishay Precision Group Wirewound Resistors CW002R3000KS70

Description
CW-2 .3 10% S70
Request a Quote Datasheet
Description
CW-2 .3 10% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002R3000KS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R3000KS70
Wirewound Resistors 3110-CW002R3000KS70
CW-2 .3 10% S70

CW-2 .3 10% S70

Supplier's Site Datasheet
Res Wirewound 300m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW002R3000KS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW002R3000KS70
Res Wirewound 300m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW002R3000KS70
Res Wirewound 300m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 300m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.625 X 0.250, 0.3 Ohm, 10% Vishay - 43C7326 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.625 X 0.250, 0.3 Ohm, 10% Vishay
43C7326
Cw, 0.625 X 0.250, 0.3 Ohm, 10% Vishay 43C7326
CW, 0.625 x 0.250", 0.3 Ohm, 10%

CW, 0.625 x 0.250", 0.3 Ohm, 10%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002R3000KS70 CW002R3000KS70 43C7326
Product Name Wirewound Resistors Res Wirewound 300m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.625 X 0.250, 0.3 Ohm, 10% Vishay
Category / Application Industrial
Resistance Range 0.3000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details