Vishay Precision Group Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW002R2700KE70

Description
Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW002R2700KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW002R2700KE70
Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW002R2700KE70
Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW002R2700KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R2700KE70
Wirewound Resistors 3110-CW002R2700KE70
CW-2 .27 10% E70 e3

CW-2 .27 10% E70 e3

Supplier's Site Datasheet
Cw-2 .27 10% E70 E3 Vishay - 69P6251 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 .27 10% E70 E3 Vishay
69P6251
Cw-2 .27 10% E70 E3 Vishay 69P6251
CW-2 .27 10% E70 e3

CW-2 .27 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002R2700KE70 3110-CW002R2700KE70 69P6251
Product Name Res Wirewound 270m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 .27 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details