Vishay Precision Group Wirewound Resistors CW002R2500JE12

Description
CW-2 .25 5% E12 e3
Request a Quote Datasheet
Description
CW-2 .25 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002R2500JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R2500JE12
Wirewound Resistors 3110-CW002R2500JE12
CW-2 .25 5% E12 e3

CW-2 .25 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 250m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW002R2500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW002R2500JE12
Res Wirewound 250m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW002R2500JE12
Res Wirewound 250m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 250m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 .25 5% E12 E3 Vishay - 69P6244 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 .25 5% E12 E3 Vishay
69P6244
Cw-2 .25 5% E12 E3 Vishay 69P6244
CW-2 .25 5% e12 E3

CW-2 .25 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002R2500JE12 CW002R2500JE12 69P6244
Product Name Wirewound Resistors Res Wirewound 250m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2 .25 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.2500 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details