Vishay Precision Group Wirewound Resistors CW002R2400KE12

Description
CW-2 .24 10% E12 e3
Request a Quote Datasheet
Description
CW-2 .24 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002R2400KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R2400KE12
Wirewound Resistors 3110-CW002R2400KE12
CW-2 .24 10% E12 e3

CW-2 .24 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 240m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW002R2400KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW002R2400KE12
Res Wirewound 240m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW002R2400KE12
Res Wirewound 240m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 240m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 .24 10% E12 E3 Vishay - 69P6242 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 .24 10% E12 E3 Vishay
69P6242
Cw-2 .24 10% E12 E3 Vishay 69P6242
CW-2 .24 10% e12 E3

CW-2 .24 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002R2400KE12 CW002R2400KE12 69P6242
Product Name Wirewound Resistors Res Wirewound 240m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2 .24 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.2400 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details