Vishay Precision Group Wirewound Resistors CW002R2300JE12

Description
CW-2 .23 5% E12 e3
Request a Quote Datasheet
Description
CW-2 .23 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002R2300JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R2300JE12
Wirewound Resistors 3110-CW002R2300JE12
CW-2 .23 5% E12 e3

CW-2 .23 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 230m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW002R2300JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 230m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW002R2300JE12
Res Wirewound 230m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW002R2300JE12
Res Wirewound 230m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 230m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 .23 5% E12 E3 Vishay - 69P6236 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 .23 5% E12 E3 Vishay
69P6236
Cw-2 .23 5% E12 E3 Vishay 69P6236
CW-2 .23 5% e12 E3

CW-2 .23 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002R2300JE12 CW002R2300JE12 69P6236
Product Name Wirewound Resistors Res Wirewound 230m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2 .23 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.2300 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details