Vishay Precision Group Wirewound Resistors CW002R2200JE12

Description
CW-2 .22 5% E12 e3
Request a Quote Datasheet
Description
CW-2 .22 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002R2200JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R2200JE12
Wirewound Resistors 3110-CW002R2200JE12
CW-2 .22 5% E12 e3

CW-2 .22 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 220m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW002R2200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW002R2200JE12
Res Wirewound 220m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW002R2200JE12
Res Wirewound 220m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 220m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 .22 5% E12 E3 Vishay - 69P6232 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 .22 5% E12 E3 Vishay
69P6232
Cw-2 .22 5% E12 E3 Vishay 69P6232
CW-2 .22 5% e12 E3

CW-2 .22 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002R2200JE12 CW002R2200JE12 69P6232
Product Name Wirewound Resistors Res Wirewound 220m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2 .22 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.2200 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 2123570 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers