Vishay Precision Group Wirewound Resistors CW002R1800KE12

Description
CW-2 .18 10% E12 e3
Request a Quote Datasheet
Description
CW-2 .18 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002R1800KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R1800KE12
Wirewound Resistors 3110-CW002R1800KE12
CW-2 .18 10% E12 e3

CW-2 .18 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 180m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW002R1800KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW002R1800KE12
Res Wirewound 180m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW002R1800KE12
Res Wirewound 180m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 180m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 .18 10% E12 E3 Vishay - 69P6226 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 .18 10% E12 E3 Vishay
69P6226
Cw-2 .18 10% E12 E3 Vishay 69P6226
CW-2 .18 10% e12 E3

CW-2 .18 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002R1800KE12 CW002R1800KE12 69P6226
Product Name Wirewound Resistors Res Wirewound 180m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2 .18 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.1800 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 6-1625999-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 12 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details