Vishay Precision Group Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW002R1600KE12

Description
Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW002R1600KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW002R1600KE12
Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW002R1600KE12
Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW002R1600KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R1600KE12
Wirewound Resistors 3110-CW002R1600KE12
CW-2 .16 10% E12 e3

CW-2 .16 10% E12 e3

Supplier's Site Datasheet
Cw-2 .16 10% E12 E3 Vishay - 69P6218 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 .16 10% E12 E3 Vishay
69P6218
Cw-2 .16 10% E12 E3 Vishay 69P6218
CW-2 .16 10% e12 E3

CW-2 .16 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002R1600KE12 3110-CW002R1600KE12 69P6218
Product Name Res Wirewound 160m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 .16 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers