Vishay Precision Group Res Wirewound 160m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW002R1600JE70

Description
Res Wirewound 160m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 160m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW002R1600JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW002R1600JE70
Res Wirewound 160m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW002R1600JE70
Res Wirewound 160m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 160m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW002R1600JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R1600JE70
Wirewound Resistors 3110-CW002R1600JE70
CW-2 .16 5% E70 e3

CW-2 .16 5% E70 e3

Supplier's Site Datasheet
Cw-2 .16 5% E70 E3 Vishay - 69P6217 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 .16 5% E70 E3 Vishay
69P6217
Cw-2 .16 5% E70 E3 Vishay 69P6217
CW-2 .16 5% E70 e3

CW-2 .16 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002R1600JE70 3110-CW002R1600JE70 69P6217
Product Name Res Wirewound 160m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 .16 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details