Vishay Precision Group Wirewound Resistors CW002R1400JE70

Description
CW-2 .14 5% E70 e3
Request a Quote Datasheet
Description
CW-2 .14 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002R1400JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R1400JE70
Wirewound Resistors 3110-CW002R1400JE70
CW-2 .14 5% E70 e3

CW-2 .14 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 140m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW002R1400JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 140m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW002R1400JE70
Res Wirewound 140m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW002R1400JE70
Res Wirewound 140m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 140m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 .14 5% E70 E3 Vishay - 69P6209 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 .14 5% E70 E3 Vishay
69P6209
Cw-2 .14 5% E70 E3 Vishay 69P6209
CW-2 .14 5% E70 e3

CW-2 .14 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002R1400JE70 CW002R1400JE70 69P6209
Product Name Wirewound Resistors Res Wirewound 140m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2 .14 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.1400 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details