Vishay Precision Group Res Wirewound 130m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW002R1300KE12

Description
Res Wirewound 130m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 130m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 130m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW002R1300KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW002R1300KE12
Res Wirewound 130m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW002R1300KE12
Res Wirewound 130m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 130m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW002R1300KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R1300KE12
Wirewound Resistors 3110-CW002R1300KE12
CW-2 .13 10% E12 e3

CW-2 .13 10% E12 e3

Supplier's Site Datasheet
Cw-2 .13 10% E12 E3 Vishay - 69P6206 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 .13 10% E12 E3 Vishay
69P6206
Cw-2 .13 10% E12 E3 Vishay 69P6206
CW-2 .13 10% e12 E3

CW-2 .13 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002R1300KE12 3110-CW002R1300KE12 69P6206
Product Name Res Wirewound 130m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 .13 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details