Vishay Precision Group Wirewound Resistors CW002R1300JE70

Description
CW-2 .13 5% E70 e3
Request a Quote Datasheet
Description
CW-2 .13 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002R1300JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R1300JE70
Wirewound Resistors 3110-CW002R1300JE70
CW-2 .13 5% E70 e3

CW-2 .13 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 130m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW002R1300JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW002R1300JE70
Res Wirewound 130m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW002R1300JE70
Res Wirewound 130m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 130m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 .13 5% E70 E3 Vishay - 69P6205 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 .13 5% E70 E3 Vishay
69P6205
Cw-2 .13 5% E70 E3 Vishay 69P6205
CW-2 .13 5% E70 e3

CW-2 .13 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002R1300JE70 CW002R1300JE70 69P6205
Product Name Wirewound Resistors Res Wirewound 130m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2 .13 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.1300 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879021-9 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details