Vishay Precision Group Wirewound Resistors CW002R1250KE12

Description
CW-2 .125 10% E12 e3
Request a Quote Datasheet
Description
CW-2 .125 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002R1250KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R1250KE12
Wirewound Resistors 3110-CW002R1250KE12
CW-2 .125 10% E12 e3

CW-2 .125 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 125m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW002R1250KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 125m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW002R1250KE12
Res Wirewound 125m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW002R1250KE12
Res Wirewound 125m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 125m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 .125 10% E12 E3 Vishay - 69P6202 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 .125 10% E12 E3 Vishay
69P6202
Cw-2 .125 10% E12 E3 Vishay 69P6202
CW-2 .125 10% e12 E3

CW-2 .125 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002R1250KE12 CW002R1250KE12 69P6202
Product Name Wirewound Resistors Res Wirewound 125m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2 .125 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.1250 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers