Vishay Precision Group Wirewound Resistors CW002R1100KE70

Description
CW-2 .11 10% E70 e3
Request a Quote Datasheet
Description
CW-2 .11 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002R1100KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R1100KE70
Wirewound Resistors 3110-CW002R1100KE70
CW-2 .11 10% E70 e3

CW-2 .11 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 110m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW002R1100KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW002R1100KE70
Res Wirewound 110m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW002R1100KE70
Res Wirewound 110m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 110m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 .11 10% E70 E3 Vishay - 69P6195 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 .11 10% E70 E3 Vishay
69P6195
Cw-2 .11 10% E70 E3 Vishay 69P6195
CW-2 .11 10% E70 e3

CW-2 .11 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002R1100KE70 CW002R1100KE70 69P6195
Product Name Wirewound Resistors Res Wirewound 110m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2 .11 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.1100 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details