Vishay Precision Group Wirewound Resistors CW002R1100JE70

Description
CW-2 .11 5% E70 e3
Request a Quote Datasheet
Description
CW-2 .11 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002R1100JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R1100JE70
Wirewound Resistors 3110-CW002R1100JE70
CW-2 .11 5% E70 e3

CW-2 .11 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 110m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW002R1100JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW002R1100JE70
Res Wirewound 110m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW002R1100JE70
Res Wirewound 110m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 110m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 .11 5% E70 E3 Vishay - 69P6193 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 .11 5% E70 E3 Vishay
69P6193
Cw-2 .11 5% E70 E3 Vishay 69P6193
CW-2 .11 5% E70 e3

CW-2 .11 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002R1100JE70 CW002R1100JE70 69P6193
Product Name Wirewound Resistors Res Wirewound 110m Ohm 5% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2 .11 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.1100 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers