Vishay Precision Group Wirewound Resistors CW002R1000KE70

Description
CW-2 .1 10% E70 e3
Request a Quote Datasheet
Description
CW-2 .1 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002R1000KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002R1000KE70
Wirewound Resistors 3110-CW002R1000KE70
CW-2 .1 10% E70 e3

CW-2 .1 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 100m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R - CW002R1000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R
CW002R1000KE70
Res Wirewound 100m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R CW002R1000KE70
Res Wirewound 100m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 100m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 .1 10% E70 E3 Vishay - 69P6191 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 .1 10% E70 E3 Vishay
69P6191
Cw-2 .1 10% E70 E3 Vishay 69P6191
CW-2 .1 10% E70 e3

CW-2 .1 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002R1000KE70 CW002R1000KE70 69P6191
Product Name Wirewound Resistors Res Wirewound 100m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2 .1 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.1000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers