Vishay Precision Group Wirewound Resistors CW0029R100JE70

Description
CW-2 9.1 5% E70 e3
Request a Quote Datasheet
Description
CW-2 9.1 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0029R100JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0029R100JE70
Wirewound Resistors 3110-CW0029R100JE70
CW-2 9.1 5% E70 e3

CW-2 9.1 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 9.1 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0029R100JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0029R100JE70
Res Wirewound 9.1 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0029R100JE70
Res Wirewound 9.1 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9.1 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 9.1 5% E70 E3 Vishay - 69P7344 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 9.1 5% E70 E3 Vishay
69P7344
Cw-2 9.1 5% E70 E3 Vishay 69P7344
CW-2 9.1 5% E70 e3

CW-2 9.1 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0029R100JE70 CW0029R100JE70 69P7344
Product Name Wirewound Resistors Res Wirewound 9.1 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2 9.1 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 9.1 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers