Vishay Precision Group Wirewound Resistors CW0029R100JE12

Description
CW-2 9.1 5% E12 e3
Request a Quote Datasheet
Description
CW-2 9.1 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0029R100JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0029R100JE12
Wirewound Resistors 3110-CW0029R100JE12
CW-2 9.1 5% E12 e3

CW-2 9.1 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 9.1 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0029R100JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0029R100JE12
Res Wirewound 9.1 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0029R100JE12
Res Wirewound 9.1 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9.1 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 9.1 5% E12 E3 Vishay - 69P7343 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 9.1 5% E12 E3 Vishay
69P7343
Cw-2 9.1 5% E12 E3 Vishay 69P7343
CW-2 9.1 5% e12 E3

CW-2 9.1 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0029R100JE12 CW0029R100JE12 69P7343
Product Name Wirewound Resistors Res Wirewound 9.1 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2 9.1 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 9.1 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details