Res Wirewound 9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW0029R000JE70 | CW0029R000JE70 | 69P7336 |
| Product Name | Wirewound Resistors | Res Wirewound 9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R | Cw-2 9 5% E70 E3 Vishay |
| Category / Application | Industrial | ||
| Standards and Certifications | RoHS | ||
| Resistance Range | 9 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Technology / Construction | Wirewound |