Vishay Intertechnology, Inc. Wirewound Resistors CW00291R00KE70

Description
CW-2 91 10% E70 e3
Request a Quote Datasheet
Description
CW-2 91 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00291R00KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00291R00KE70
Wirewound Resistors 3110-CW00291R00KE70
CW-2 91 10% E70 e3

CW-2 91 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 91 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00291R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 91 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00291R00KE70
Res Wirewound 91 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00291R00KE70
Res Wirewound 91 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 91 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW00291R00KE70 CW00291R00KE70
Product Name Wirewound Resistors Res Wirewound 91 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 91 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers