Vishay Precision Group Wirewound Resistors CW002909R0JE70

Description
CW-2 909 5% E70 e3
Request a Quote Datasheet
Description
CW-2 909 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002909R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002909R0JE70
Wirewound Resistors 3110-CW002909R0JE70
CW-2 909 5% E70 e3

CW-2 909 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 909 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW002909R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 909 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW002909R0JE70
Res Wirewound 909 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002909R0JE70
Res Wirewound 909 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 909 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 909 5% E70 E3 Vishay - 69P7352 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 909 5% E70 E3 Vishay
69P7352
Cw-2 909 5% E70 E3 Vishay 69P7352
CW-2 909 5% E70 e3

CW-2 909 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002909R0JE70 CW002909R0JE70 69P7352
Product Name Wirewound Resistors Res Wirewound 909 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 909 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 909 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers