Vishay Precision Group Wirewound Resistors CW0028R200JE70

Description
CW-2 8.2 5% E70 e3
Request a Quote Datasheet
Description
CW-2 8.2 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0028R200JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0028R200JE70
Wirewound Resistors 3110-CW0028R200JE70
CW-2 8.2 5% E70 e3

CW-2 8.2 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 8.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0028R200JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0028R200JE70
Res Wirewound 8.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0028R200JE70
Res Wirewound 8.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 8.2 5% E70 E3 Vishay - 69P7300 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 8.2 5% E70 E3 Vishay
69P7300
Cw-2 8.2 5% E70 E3 Vishay 69P7300
CW-2 8.2 5% E70 e3

CW-2 8.2 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0028R200JE70 CW0028R200JE70 69P7300
Product Name Wirewound Resistors Res Wirewound 8.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2 8.2 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 8.2 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details