Vishay Precision Group Wirewound Resistors CW0028K200JE70

Description
CW-2 8.2K 5% E70 e3
Request a Quote Datasheet
Description
CW-2 8.2K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0028K200JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0028K200JE70
Wirewound Resistors 3110-CW0028K200JE70
CW-2 8.2K 5% E70 e3

CW-2 8.2K 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 8.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0028K200JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0028K200JE70
Res Wirewound 8.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0028K200JE70
Res Wirewound 8.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 8.2K 5% E70 E3 Vishay - 69P7288 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 8.2K 5% E70 E3 Vishay
69P7288
Cw-2 8.2K 5% E70 E3 Vishay 69P7288
CW-2 8.2K 5% E70 e3

CW-2 8.2K 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0028K200JE70 CW0028K200JE70 69P7288
Product Name Wirewound Resistors Res Wirewound 8.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 8.2K 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 8200 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details