Vishay Precision Group Wirewound Resistors CW0028K200JE12

Description
CW-2 8.2K 5% E12 e3
Request a Quote Datasheet
Description
CW-2 8.2K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0028K200JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0028K200JE12
Wirewound Resistors 3110-CW0028K200JE12
CW-2 8.2K 5% E12 e3

CW-2 8.2K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 8.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0028K200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0028K200JE12
Res Wirewound 8.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0028K200JE12
Res Wirewound 8.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 8.2K 5% E12 E3 Vishay - 69P7287 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 8.2K 5% E12 E3 Vishay
69P7287
Cw-2 8.2K 5% E12 E3 Vishay 69P7287
CW-2 8.2K 5% e12 E3

CW-2 8.2K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0028K200JE12 CW0028K200JE12 69P7287
Product Name Wirewound Resistors Res Wirewound 8.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 8.2K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 8200 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details