Vishay Intertechnology, Inc. Res Wirewound 8K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0028K000JE70

Description
Res Wirewound 8K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 8K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0028K000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0028K000JE70
Res Wirewound 8K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0028K000JE70
Res Wirewound 8K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0028K000JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0028K000JE70
Wirewound Resistors 3110-CW0028K000JE70
CW-2 8K 5% E70 e3

CW-2 8K 5% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number CW0028K000JE70 3110-CW0028K000JE70
Product Name Res Wirewound 8K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details