Vishay Precision Group Res Wirewound 82 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00282R00JE12

Description
Res Wirewound 82 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 82 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 82 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00282R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 82 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00282R00JE12
Res Wirewound 82 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00282R00JE12
Res Wirewound 82 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 82 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00282R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00282R00JE12
Wirewound Resistors 3110-CW00282R00JE12
CW-2 82 5% E12 e3

CW-2 82 5% E12 e3

Supplier's Site Datasheet
Cw-2 82 5% E12 E3 Vishay - 69P7315 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 82 5% E12 E3 Vishay
69P7315
Cw-2 82 5% E12 E3 Vishay 69P7315
CW-2 82 5% e12 E3

CW-2 82 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00282R00JE12 3110-CW00282R00JE12 69P7315
Product Name Res Wirewound 82 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 82 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details