Vishay Precision Group Wirewound Resistors CW0027R000KE70

Description
CW-2 7 10% E70 e3
Request a Quote Datasheet
Description
CW-2 7 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0027R000KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0027R000KE70
Wirewound Resistors 3110-CW0027R000KE70
CW-2 7 10% E70 e3

CW-2 7 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0027R000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0027R000KE70
Res Wirewound 7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0027R000KE70
Res Wirewound 7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 7 10% E70 E3 Vishay - 69P7257 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 7 10% E70 E3 Vishay
69P7257
Cw-2 7 10% E70 E3 Vishay 69P7257
CW-2 7 10% E70 e3

CW-2 7 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0027R000KE70 CW0027R000KE70 69P7257
Product Name Wirewound Resistors Res Wirewound 7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2 7 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 7 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers