Res Wirewound 7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW-2 7 10% E12 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW0027R000KE12 | 3110-CW0027R000KE12 | 69P7256 |
| Product Name | Res Wirewound 7 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors | Cw-2 7 10% E12 E3 Vishay |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | ThroughHole | ||
| Tolerance | 10 +/- % | 10 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | ||
| Power Rating | 4 watts |