Vishay Precision Group Wirewound Resistors CW0027K400KE70

Description
CW-2 7.4K 10% E70 e3
Request a Quote Datasheet
Description
CW-2 7.4K 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0027K400KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0027K400KE70
Wirewound Resistors 3110-CW0027K400KE70
CW-2 7.4K 10% E70 e3

CW-2 7.4K 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 7.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0027K400KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0027K400KE70
Res Wirewound 7.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0027K400KE70
Res Wirewound 7.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 7.4K 10% E70 E3 Vishay - 69P7245 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 7.4K 10% E70 E3 Vishay
69P7245
Cw-2 7.4K 10% E70 E3 Vishay 69P7245
CW-2 7.4K 10% E70 e3

CW-2 7.4K 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0027K400KE70 CW0027K400KE70 69P7245
Product Name Wirewound Resistors Res Wirewound 7.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 7.4K 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 7400 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details