Vishay Precision Group Wirewound Resistors CW0027K000JE70

Description
CW-2 7K 5% E70 e3
Request a Quote Datasheet
Description
CW-2 7K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0027K000JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0027K000JE70
Wirewound Resistors 3110-CW0027K000JE70
CW-2 7K 5% E70 e3

CW-2 7K 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 7K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0027K000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0027K000JE70
Res Wirewound 7K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0027K000JE70
Res Wirewound 7K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 7K 5% E70 E3 Vishay - 69P7231 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 7K 5% E70 E3 Vishay
69P7231
Cw-2 7K 5% E70 E3 Vishay 69P7231
CW-2 7K 5% E70 e3

CW-2 7K 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0027K000JE70 CW0027K000JE70 69P7231
Product Name Wirewound Resistors Res Wirewound 7K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 7K 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 7000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details