Vishay Precision Group Wirewound Resistors CW00275R00KE12

Description
CW-2 75 10% E12 e3
Request a Quote Datasheet
Description
CW-2 75 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00275R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00275R00KE12
Wirewound Resistors 3110-CW00275R00KE12
CW-2 75 10% E12 e3

CW-2 75 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 75 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00275R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00275R00KE12
Res Wirewound 75 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00275R00KE12
Res Wirewound 75 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 75 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 75 10% E12 E3 Vishay - 69P7273 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 75 10% E12 E3 Vishay
69P7273
Cw-2 75 10% E12 E3 Vishay 69P7273
CW-2 75 10% e12 E3

CW-2 75 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00275R00KE12 CW00275R00KE12 69P7273
Product Name Wirewound Resistors Res Wirewound 75 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 75 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 75 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers