Vishay Precision Group Res Wirewound 70 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00270R00JE12

Description
Res Wirewound 70 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 70 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 70 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00270R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 70 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00270R00JE12
Res Wirewound 70 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00270R00JE12
Res Wirewound 70 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 70 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00270R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00270R00JE12
Wirewound Resistors 3110-CW00270R00JE12
CW-2 70 5% E12 e3

CW-2 70 5% E12 e3

Supplier's Site Datasheet
Cw-2 70 5% E12 E3 Vishay - 69P7263 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 70 5% E12 E3 Vishay
69P7263
Cw-2 70 5% E12 E3 Vishay 69P7263
CW-2 70 5% e12 E3

CW-2 70 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00270R00JE12 3110-CW00270R00JE12 69P7263
Product Name Res Wirewound 70 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 70 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details