Vishay Precision Group Wirewound Resistors CW0026R200KE70

Description
CW-2 6.2 10% E70 e3
Request a Quote Datasheet
Description
CW-2 6.2 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0026R200KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0026R200KE70
Wirewound Resistors 3110-CW0026R200KE70
CW-2 6.2 10% E70 e3

CW-2 6.2 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 6.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0026R200KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0026R200KE70
Res Wirewound 6.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0026R200KE70
Res Wirewound 6.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 6.2 10% E70 E3 Vishay - 69P7169 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 6.2 10% E70 E3 Vishay
69P7169
Cw-2 6.2 10% E70 E3 Vishay 69P7169
CW-2 6.2 10% E70 e3

CW-2 6.2 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0026R200KE70 CW0026R200KE70 69P7169
Product Name Wirewound Resistors Res Wirewound 6.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2 6.2 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 6.2 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details