Res Wirewound 6.8K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
RES,Metal Alloy,6.8KOhms,5+/-%
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW0026K800JB12 | CW0026K800JB12 | 11J4811 |
| Product Name | Wirewound Resistors | Res Wirewound 6.8K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk | Res,metal Alloy,6.8Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Category / Application | Industrial | ||
| Resistance Range | 6800 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Technology / Construction | Wirewound | MetalAlloy |