Vishay Precision Group Wirewound Resistors CW0026K200JE70

Description
CW-2 6.2K 5% E70 e3
Request a Quote Datasheet
Description
CW-2 6.2K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0026K200JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0026K200JE70
Wirewound Resistors 3110-CW0026K200JE70
CW-2 6.2K 5% E70 e3

CW-2 6.2K 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 6.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0026K200JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0026K200JE70
Res Wirewound 6.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0026K200JE70
Res Wirewound 6.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 6.2K 5% E70 E3 Vishay - 69P7155 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 6.2K 5% E70 E3 Vishay
69P7155
Cw-2 6.2K 5% E70 E3 Vishay 69P7155
CW-2 6.2K 5% E70 e3

CW-2 6.2K 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0026K200JE70 CW0026K200JE70 69P7155
Product Name Wirewound Resistors Res Wirewound 6.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 6.2K 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 6200 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details