Vishay Precision Group Wirewound Resistors CW002681R0KE70

Description
CW-2 681 10% E70 e3
Request a Quote Datasheet
Description
CW-2 681 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002681R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002681R0KE70
Wirewound Resistors 3110-CW002681R0KE70
CW-2 681 10% E70 e3

CW-2 681 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 681 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW002681R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 681 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW002681R0KE70
Res Wirewound 681 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002681R0KE70
Res Wirewound 681 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 681 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 681 10% E70 E3 Vishay - 69P7229 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 681 10% E70 E3 Vishay
69P7229
Cw-2 681 10% E70 E3 Vishay 69P7229
CW-2 681 10% E70 e3

CW-2 681 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002681R0KE70 CW002681R0KE70 69P7229
Product Name Wirewound Resistors Res Wirewound 681 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 681 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 681 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A5R1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details